Quantum Storage Systems Wire Shelf, 18 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage 1830C

Description
WIRE SHELF, 18" X 30", CHROME, 600-800LB; Shelf Depth:18"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 18" X 30", CHROME, 600-800LB; Shelf Depth:18"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 18 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC9003 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 18 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC9003
Wire Shelf, 18 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC9003
WIRE SHELF, 18" X 30", CHROME, 600-800LB; Shelf Depth:18"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 18" X 30", CHROME, 600-800LB; Shelf Depth:18"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9003
Product Name Wire Shelf, 18 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 8020267 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open shelving - SRE1450B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details