Quantum Storage Systems Solid Shelf, 18 X 24, Steel, 600-800Lb; Shelf Depth Quantum Storage 1824SG

Description
SOLID SHELF, 18" X 24", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:24"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 18" X 24", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:24"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 18 X 24, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC8999 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 18 X 24, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC8999
Solid Shelf, 18 X 24, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC8999
SOLID SHELF, 18" X 24", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:24"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 18" X 24", STEEL, 600-800LB; Shelf Depth:18"; Shelf Width:24"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8999
Product Name Solid Shelf, 18 X 24, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2387225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mini-Racking - SRE5153S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details