Quantum Storage Systems Wire Shelf, 18 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage 1824C

Description
WIRE SHELF, 18" X 24", CHROME, 600-800LB; Shelf Depth:18"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 18" X 24", CHROME, 600-800LB; Shelf Depth:18"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 18 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8997 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 18 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC8997
Wire Shelf, 18 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC8997
WIRE SHELF, 18" X 24", CHROME, 600-800LB; Shelf Depth:18"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 18" X 24", CHROME, 600-800LB; Shelf Depth:18"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8997
Product Name Wire Shelf, 18 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA1332 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Hospital Bed Storage System -  - Vidir Solutions
Specs
Category Commercial
Type Shelving
Capacity 600 to 900 lbs (272 to 408 kg)
View Details