Quantum Storage Systems Hanging Basket, Steel; Shelf Type Quantum Storage 1617HBC

Description
HANGING BASKET, STEEL; Shelf Type:Hanging Basket; Height:7.5"; Width:17.875"; Length:18"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HANGING BASKET, STEEL; Shelf Type:Hanging Basket; Height:7.5"; Width:17.875"; Length:18"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hanging Basket, Steel; Shelf Type Quantum Storage - 42AC8797 - Newark, An Avnet Company
Chicago, IL, United States
Hanging Basket, Steel; Shelf Type Quantum Storage
42AC8797
Hanging Basket, Steel; Shelf Type Quantum Storage 42AC8797
HANGING BASKET, STEEL; Shelf Type:Hanging Basket; Height:7.5"; Width:17.875"; Length:18"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

HANGING BASKET, STEEL; Shelf Type:Hanging Basket; Height:7.5"; Width:17.875"; Length:18"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8797
Product Name Hanging Basket, Steel; Shelf Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA3021 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Storage Racking - 2559008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 6615 lbs (3000 kg)
Depth 43.31 inch (1100 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open Shelving, 8Shelves, 28Bins, Red; Shelving Unit Type Quantum Storage - 44AC8958 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details