Quantum Storage Systems Wire Shelf, 14 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage 1472S

Description
WIRE SHELF, 14" X 72", SS, 600-800LB; Shelf Depth:14"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 14" X 72", SS, 600-800LB; Shelf Depth:14"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 14 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8792 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 14 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC8792
Wire Shelf, 14 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC8792
WIRE SHELF, 14" X 72", SS, 600-800LB; Shelf Depth:14"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 14" X 72", SS, 600-800LB; Shelf Depth:14"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8792
Product Name Wire Shelf, 14 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 2472659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.4724 inch (12 mm)
Width 0.4724 inch (12 mm)
View Details
Shelving with Sloped Shelves - SRE2T-EE750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Open Shelving, 13Shelves, 60Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8815 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details