WIRE SHELF, 14" X 72", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 42AC8790 |
| Product Name | Wire Shelf, 14 X 72, Chrome, 600-800Lb; Shelf Depth Quantum Storage |
| Category | Industrial |