Quantum Storage Systems Wire Shelf, 14 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage 1460S

Description
WIRE SHELF, 14" X 60", SS, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 14" X 60", SS, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 14 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8787 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 14 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC8787
Wire Shelf, 14 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC8787
WIRE SHELF, 14" X 60", SS, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 14" X 60", SS, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8787
Product Name Wire Shelf, 14 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2878079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.74 inch (95 mm)
Width 8.27 inch (210 mm)
View Details
Freestanding stations - EMA3031 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Open Shelving, 13Shelves, 96Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8961 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details