Quantum Storage Systems Wire Shelf, 14x60, Proform, 600-800Lb; Shelf Depth Quantum Storage 1460P

Description
WIRE SHELF, 14"X60", PROFORM, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 14"X60", PROFORM, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 14x60, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC8786 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 14x60, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC8786
Wire Shelf, 14x60, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC8786
WIRE SHELF, 14"X60", PROFORM, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 14"X60", PROFORM, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8786
Product Name Wire Shelf, 14x60, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 2498136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.96 inch (380 mm)
Width 11.61 inch (295 mm)
View Details
Shelving with Sloped Shelves - SRE2T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Open Shelving, 13Shelves, 48Bins, Black; Shelving Unit Type Quantum Storage - 44AC8972 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details