Quantum Storage Systems Wire Shelf, 14 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage 1460C

Description
WIRE SHELF, 14" X 60", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 14" X 60", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 14 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8785 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 14 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC8785
Wire Shelf, 14 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC8785
WIRE SHELF, 14" X 60", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 14" X 60", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8785
Product Name Wire Shelf, 14 X 60, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Racks - 2228340 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with Sloped Shelves - SRE2T-GE870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Wire Shelf, 12 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8716 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details