Quantum Storage Systems Wire Shelf, 14 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage 1454C

Description
WIRE SHELF, 14" X 54", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 14" X 54", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 14 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8781 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 14 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC8781
Wire Shelf, 14 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC8781
WIRE SHELF, 14" X 54", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 14" X 54", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:54"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8781
Product Name Wire Shelf, 14 X 54, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 7870339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 19.69 inch (500 mm)
View Details
Freestanding stations - EMA4341 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Open Shelving, 13Shelves, 108Bins, Grey; Shelving Unit Type Quantum Storage - 44AC8845 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details