Quantum Storage Systems Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage 1448BC

Description
MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:9"; Width:14"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:9"; Width:14"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage - 42AC8775 - Newark, An Avnet Company
Chicago, IL, United States
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage
42AC8775
Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage 42AC8775
MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:9"; Width:14"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

MODULAR WIRE STACKING BASKET, STEEL; Shelf Type:Modular Wire Stacking Basket; Height:9"; Width:14"; Length:48"; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8775
Product Name Modular Wire Stacking Basket, Steel; Shelf Type Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SGE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 8020276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Solid Shelf, 21 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9356 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details