Quantum Storage Systems Solid Shelf, 14 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage 1436SS

Description
SOLID SHELF, 14" X 36", SS, 600-800LB; Shelf Depth:14"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 14" X 36", SS, 600-800LB; Shelf Depth:14"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 14 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8770 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 14 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC8770
Solid Shelf, 14 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC8770
SOLID SHELF, 14" X 36", SS, 600-800LB; Shelf Depth:14"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 14" X 36", SS, 600-800LB; Shelf Depth:14"; Shelf Width:36"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8770
Product Name Solid Shelf, 14 X 36, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Open shelving - SRE3017 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 1863002 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 6.89 inch (175 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open Shelving, 7Shelves, 72Bins, Green; Shelving Unit Type Quantum Storage - 44AC8742 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details