Quantum Storage Systems Wire Shelf, 14 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage 1436C

Description
WIRE SHELF, 14" X 36", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 14" X 36", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 14 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8766 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 14 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC8766
Wire Shelf, 14 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC8766
WIRE SHELF, 14" X 36", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 14" X 36", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:36"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8766
Product Name Wire Shelf, 14 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SGC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Storage Racking - 2749997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
2 Drum Capacity Welded Rack - PDR2 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details