Quantum Storage Systems Wire Shelf, 14 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage 1430S

Description
WIRE SHELF, 14" X 30", SS, 600-800LB; Shelf Depth:14"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 14" X 30", SS, 600-800LB; Shelf Depth:14"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 14 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8764 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 14 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC8764
Wire Shelf, 14 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC8764
WIRE SHELF, 14" X 30", SS, 600-800LB; Shelf Depth:14"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 14" X 30", SS, 600-800LB; Shelf Depth:14"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8764
Product Name Wire Shelf, 14 X 30, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Record storage - SRD8008S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 32 inch (813 mm)
Length 75 inch (1905 mm)
View Details
Server Rack Shelves - 2228278 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wire Shelf, 18x48, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9066 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details