Quantum Storage Systems Wire Shelf, 14 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage 1430C

Description
WIRE SHELF, 14" X 30", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 14" X 30", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 14 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8763 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 14 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC8763
Wire Shelf, 14 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC8763
WIRE SHELF, 14" X 30", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 14" X 30", CHROME, 600-800LB; Shelf Depth:14"; Shelf Width:30"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8763
Product Name Wire Shelf, 14 X 30, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Subracks - 4445182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with drawers - R5SHC-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Wire Shelf, 21x36, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9349 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details