Quantum Storage Systems Open Shelving, 8Shelves, 21Bins, Red; Shelving Unit Type Quantum Storage 1275-SB809RD

Description
OPEN SHELVING, 8SHELVES, 21BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 8SHELVES, 21BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 21Bins, Red; Shelving Unit Type Quantum Storage - 44AC8800 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 21Bins, Red; Shelving Unit Type Quantum Storage
44AC8800
Open Shelving, 8Shelves, 21Bins, Red; Shelving Unit Type Quantum Storage 44AC8800
OPEN SHELVING, 8SHELVES, 21BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 21BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:21; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8800
Product Name Open Shelving, 8Shelves, 21Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 231440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 12.6 inch (320 mm)
Length 39.37 inch (1000 mm)
View Details
Shelving with drawers - R5SEC-753603 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Wire Shelf, 18 X 36, Black, 600-800Lb; Shelf Depth Quantum Storage - 42AC9009 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details