Quantum Storage Systems Open Shelving, 8Shelves, 35Bins, Clear; Shelving Unit Type Quantum Storage 1275-SB802CL

Description
OPEN SHELVING, 8SHELVES, 35BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 8SHELVES, 35BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 35Bins, Clear; Shelving Unit Type Quantum Storage - 42AC8728 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 35Bins, Clear; Shelving Unit Type Quantum Storage
42AC8728
Open Shelving, 8Shelves, 35Bins, Clear; Shelving Unit Type Quantum Storage 42AC8728
OPEN SHELVING, 8SHELVES, 35BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 35BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:35; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8728
Product Name Open Shelving, 8Shelves, 35Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 2559140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 287 lbs (130 kg)
Depth 13.39 inch (340 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with Sloped Shelves - SRE2T-EE750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details