Quantum Storage Systems Open Shelving, 8Shelves, 56Bins, Red; Shelving Unit Type Quantum Storage 1275-SB801RD

Description
OPEN SHELVING, 8SHELVES, 56BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 8SHELVES, 56BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 56Bins, Red; Shelving Unit Type Quantum Storage - 44AC8791 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 56Bins, Red; Shelving Unit Type Quantum Storage
44AC8791
Open Shelving, 8Shelves, 56Bins, Red; Shelving Unit Type Quantum Storage 44AC8791
OPEN SHELVING, 8SHELVES, 56BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 56BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:56; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8791
Product Name Open Shelving, 8Shelves, 56Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0481 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Storage Racking - 2749998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 19.69 inch (500 mm)
Width 39.37 inch (1000 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open Shelving, 7Shelves, 72Bins, Black; Shelving Unit Type Quantum Storage - 44AC8740 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details