Quantum Storage Systems Open Shelving, 8Shelves, 28Bins, Blue; Shelving Unit Type Quantum Storage 1275-443BL

Description
OPEN SHELVING, 8SHELVES, 28BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 8SHELVES, 28BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 8Shelves, 28Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8864 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 8Shelves, 28Bins, Blue; Shelving Unit Type Quantum Storage
44AC8864
Open Shelving, 8Shelves, 28Bins, Blue; Shelving Unit Type Quantum Storage 44AC8864
OPEN SHELVING, 8SHELVES, 28BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 8SHELVES, 28BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:28; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8864
Product Name Open Shelving, 8Shelves, 28Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mini-Racking - SRE5007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Storage Racking - 1134511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 11.81 inch (300 mm)
View Details
Sheet Metal Vertical Lift Storage System -  - Vidir Solutions
Specs
Type Shelving
Capacity 5000 lbs (2268 kg)
Depth 75 inch (1905 mm)
View Details