Quantum Storage Systems Open Shelving, 10Shelves, 27Bins, Clear; Shelving Unit Type Quantum Storage 1275-209CL

Description
OPEN SHELVING, 10SHELVES, 27BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 10SHELVES, 27BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 10Shelves, 27Bins, Clear; Shelving Unit Type Quantum Storage - 42AC8751 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 10Shelves, 27Bins, Clear; Shelving Unit Type Quantum Storage
42AC8751
Open Shelving, 10Shelves, 27Bins, Clear; Shelving Unit Type Quantum Storage 42AC8751
OPEN SHELVING, 10SHELVES, 27BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 10SHELVES, 27BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8751
Product Name Open Shelving, 10Shelves, 27Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open Shelving, 8Shelves, 21Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8869 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details