Quantum Storage Systems Open Shelving, 10Shelves, 27Bins, Blue; Shelving Unit Type Quantum Storage 1275-209BL

Description
OPEN SHELVING, 10SHELVES, 27BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 10SHELVES, 27BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 10Shelves, 27Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8841 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 10Shelves, 27Bins, Blue; Shelving Unit Type Quantum Storage
44AC8841
Open Shelving, 10Shelves, 27Bins, Blue; Shelving Unit Type Quantum Storage 44AC8841
OPEN SHELVING, 10SHELVES, 27BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 10SHELVES, 27BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:27; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8841
Product Name Open Shelving, 10Shelves, 27Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4011M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 2228277 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Wire Shelf, 18x72, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9099 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details