Quantum Storage Systems Open Shelving, 13Shelves, 36Bins, Blue; Shelving Unit Type Quantum Storage 1275-109BL

Description
OPEN SHELVING, 13SHELVES, 36BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 36BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 36Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8827 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 36Bins, Blue; Shelving Unit Type Quantum Storage
44AC8827
Open Shelving, 13Shelves, 36Bins, Blue; Shelving Unit Type Quantum Storage 44AC8827
OPEN SHELVING, 13SHELVES, 36BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 36BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:75"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8827
Product Name Open Shelving, 13Shelves, 36Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 2228307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mobile shelving & Mini-Racking - SRE4005M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Open Shelving, 8Shelves, 35Bins, Red; Shelving Unit Type Quantum Storage - 44AC8794 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details