Quantum Storage Systems Open Shelving, 13Shelves, 48Bins, Green; Shelving Unit Type Quantum Storage 1275-107GN

Description
OPEN SHELVING, 13SHELVES, 48BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 48BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 48Bins, Green; Shelving Unit Type Quantum Storage - 44AC8822 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 48Bins, Green; Shelving Unit Type Quantum Storage
44AC8822
Open Shelving, 13Shelves, 48Bins, Green; Shelving Unit Type Quantum Storage 44AC8822
OPEN SHELVING, 13SHELVES, 48BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 48BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:48; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8822
Product Name Open Shelving, 13Shelves, 48Bins, Green; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Record storage - SRD8052 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 2228278 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.72 lbs (23 kg)
Depth 21.97 inch (558 mm)
View Details
Open Shelving, 13Shelves, 96Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8965 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details