Quantum Storage Systems Open Shelving, 13Shelves, 60Bins, Green; Shelving Unit Type Quantum Storage 1275-102GN

Description
OPEN SHELVING, 13SHELVES, 60BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 60BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 60Bins, Green; Shelving Unit Type Quantum Storage - 44AC8816 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 60Bins, Green; Shelving Unit Type Quantum Storage
44AC8816
Open Shelving, 13Shelves, 60Bins, Green; Shelving Unit Type Quantum Storage 44AC8816
OPEN SHELVING, 13SHELVES, 60BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 60BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8816
Product Name Open Shelving, 13Shelves, 60Bins, Green; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2498136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 14.96 inch (380 mm)
Width 11.61 inch (295 mm)
View Details
Shelving with drawers - R5SEC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Open Shelving, 13Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage - 44AC8887 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details