Quantum Storage Systems Open Shelving, 13Shelves, 60Bins, Clear; Shelving Unit Type Quantum Storage 1275-102CL

Description
OPEN SHELVING, 13SHELVES, 60BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 60BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 60Bins, Clear; Shelving Unit Type Quantum Storage - 42AC8739 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 60Bins, Clear; Shelving Unit Type Quantum Storage
42AC8739
Open Shelving, 13Shelves, 60Bins, Clear; Shelving Unit Type Quantum Storage 42AC8739
OPEN SHELVING, 13SHELVES, 60BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 60BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:60; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8739
Product Name Open Shelving, 13Shelves, 60Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228281 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 20 inch (508 mm)
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized storage - SRP0481 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details