Quantum Storage Systems Open Shelving, 13Shelves, 96Bins, Red; Shelving Unit Type Quantum Storage 1275-101RD

Description
OPEN SHELVING, 13SHELVES, 96BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 96BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 96Bins, Red; Shelving Unit Type Quantum Storage - 44AC8812 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 96Bins, Red; Shelving Unit Type Quantum Storage
44AC8812
Open Shelving, 13Shelves, 96Bins, Red; Shelving Unit Type Quantum Storage 44AC8812
OPEN SHELVING, 13SHELVES, 96BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 96BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8812
Product Name Open Shelving, 13Shelves, 96Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4005M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 2463392 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
View Details
Wire Shelf, 18 X 24, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8998 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details