Quantum Storage Systems Open Shelving, 13Shelves, 96Bins, Green; Shelving Unit Type Quantum Storage 1275-101GN

Description
OPEN SHELVING, 13SHELVES, 96BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 96BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 96Bins, Green; Shelving Unit Type Quantum Storage - 44AC8810 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 96Bins, Green; Shelving Unit Type Quantum Storage
44AC8810
Open Shelving, 13Shelves, 96Bins, Green; Shelving Unit Type Quantum Storage 44AC8810
OPEN SHELVING, 13SHELVES, 96BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 96BINS, GREEN; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:12"; Length:36"; Bin Colour:Green; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8810
Product Name Open Shelving, 13Shelves, 96Bins, Green; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE2T-GE750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Storage Racking - 3741574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open Shelving, 8Shelves, 28Bins, Orange; Shelving Unit Type Quantum Storage - 44AC9005 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details