Quantum Storage Systems Open Shelving, 13Shelves, 96Bins, Clear; Shelving Unit Type Quantum Storage 1275-101CL

Description
OPEN SHELVING, 13SHELVES, 96BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 96BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 96Bins, Clear; Shelving Unit Type Quantum Storage - 42AC8737 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 96Bins, Clear; Shelving Unit Type Quantum Storage
42AC8737
Open Shelving, 13Shelves, 96Bins, Clear; Shelving Unit Type Quantum Storage 42AC8737
OPEN SHELVING, 13SHELVES, 96BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 96BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8737
Product Name Open Shelving, 13Shelves, 96Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Wall-mounted storage - WM57-2448 - Rousseau Metal Inc.
Specs
Category Industrial
Length 48 inch (1219 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 707144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.43 inch (265 mm)
Width 8.07 inch (205 mm)
View Details
Open Shelving, 8Shelves, 28Bins, Clear; Shelving Unit Type Quantum Storage - 42AC8730 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details