Quantum Storage Systems Open Shelving, 13Shelves, 96Bins, Black; Shelving Unit Type Quantum Storage 1275-101BK

Description
OPEN SHELVING, 13SHELVES, 96BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 13SHELVES, 96BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 96Bins, Black; Shelving Unit Type Quantum Storage - 44AC8808 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 96Bins, Black; Shelving Unit Type Quantum Storage
44AC8808
Open Shelving, 13Shelves, 96Bins, Black; Shelving Unit Type Quantum Storage 44AC8808
OPEN SHELVING, 13SHELVES, 96BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 96BINS, BLACK; Shelving Unit Type:Open Shelving; No. of Bins:96; Height:75"; Width:12"; Length:36"; Bin Colour:Black; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8808
Product Name Open Shelving, 13Shelves, 96Bins, Black; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA3051 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Server Rack Shelves - 1863005 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open Shelving, 7Shelves, 48Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8906 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details