Quantum Storage Systems Open Shelving, 13Shelves, 144Bins, Ivory; Shelving Unit Type Quantum Storage 1275-100IV

Description
OPEN SHELVING, 13SHELVES, 144BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:144; Height:75"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 13SHELVES, 144BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:144; Height:75"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 13Shelves, 144Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8805 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 13Shelves, 144Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8805
Open Shelving, 13Shelves, 144Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8805
OPEN SHELVING, 13SHELVES, 144BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:144; Height:75"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 13SHELVES, 144BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:144; Height:75"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8805
Product Name Open Shelving, 13Shelves, 144Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 630276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 31.61 inch (803 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-1672 - Rousseau Metal Inc.
Specs
Category Industrial
Length 72 inch (1829 mm)
Width 16 inch (406 mm)
View Details