Quantum Storage Systems Wire Shelf, 12x72, Proform, 600-800Lb; Shelf Depth Quantum Storage 1272P

Description
WIRE SHELF, 12"X72", PROFORM, 600-800LB; Shelf Depth:12"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 12"X72", PROFORM, 600-800LB; Shelf Depth:12"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 12x72, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC8723 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 12x72, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC8723
Wire Shelf, 12x72, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC8723
WIRE SHELF, 12"X72", PROFORM, 600-800LB; Shelf Depth:12"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 12"X72", PROFORM, 600-800LB; Shelf Depth:12"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8723
Product Name Wire Shelf, 12x72, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Closed shelving - SRE3027 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 8020273 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 9.84 inch (250 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Wire Shelf, 12 X 36, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8682 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details