Quantum Storage Systems Wire Shelf, 12 X 72, Chrome, 600-800Lb; Shelf Depth Quantum Storage 1272C

Description
WIRE SHELF, 12" X 72", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Description
WIRE SHELF, 12" X 72", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Wire Shelf, measuring 12 inches in depth and 72 inches in width, is constructed from chrome-plated steel and has a load capacity ranging from 600 to 800 pounds. This shelf is designed for durability and strength, making it suitable for various storage applications. It is RoHS compliant, indicating that it meets environmental safety standards. The shelf's robust design allows for efficient organization and storage in both commercial and industrial settings.

Datasheet Summary
Powered by GS/AI

The Wire Shelf, measuring 12 inches in depth and 72 inches in width, is constructed from chrome-plated steel and has a load capacity ranging from 600 to 800 pounds. This shelf is designed for durability and strength, making it suitable for various storage applications. It is RoHS compliant, indicating that it meets environmental safety standards. The shelf's robust design allows for efficient organization and storage in both commercial and industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 12 X 72, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8722 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 12 X 72, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC8722
Wire Shelf, 12 X 72, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC8722
WIRE SHELF, 12" X 72", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 12" X 72", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:72"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8722
Product Name Wire Shelf, 12 X 72, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4005M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Server Racks - 1863322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Solid Shelf, 21 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9356 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details