Quantum Storage Systems Wire Shelf, 12 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage 1260S

Description
WIRE SHELF, 12" X 60", SS, 600-800LB; Shelf Depth:12"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 12" X 60", SS, 600-800LB; Shelf Depth:12"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 12 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8721 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 12 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC8721
Wire Shelf, 12 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC8721
WIRE SHELF, 12" X 60", SS, 600-800LB; Shelf Depth:12"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 12" X 60", SS, 600-800LB; Shelf Depth:12"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8721
Product Name Wire Shelf, 12 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 8020267 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 77.17 lbs (35 kg)
Depth 19.69 inch (500 mm)
View Details
Shelving with Sloped Shelves - SRE1T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Solid Shelf, 18 X 42, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9058 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details