Quantum Storage Systems Wire Shelf, 12x60, Proform, 600-800Lb; Shelf Depth Quantum Storage 1260P

Description
WIRE SHELF, 12"X60", PROFORM, 600-800LB; Shelf Depth:12"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 12"X60", PROFORM, 600-800LB; Shelf Depth:12"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 12x60, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC8720 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 12x60, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC8720
Wire Shelf, 12x60, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC8720
WIRE SHELF, 12"X60", PROFORM, 600-800LB; Shelf Depth:12"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 12"X60", PROFORM, 600-800LB; Shelf Depth:12"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8720
Product Name Wire Shelf, 12x60, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Subracks - 4445520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 11.99 inch (305 mm)
Material Steel
View Details
Shelving with Sloped Shelves - SRE2T-GH870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Wire Shelf, 12 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8724 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details