Quantum Storage Systems Wire Shelf, 12x48, Proform, 600-800Lb; Shelf Depth Quantum Storage 1248P

Description
WIRE SHELF, 12"X48", PROFORM, 600-800LB; Shelf Depth:12"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 12"X48", PROFORM, 600-800LB; Shelf Depth:12"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 12x48, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC8717 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 12x48, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC8717
Wire Shelf, 12x48, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC8717
WIRE SHELF, 12"X48", PROFORM, 600-800LB; Shelf Depth:12"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 12"X48", PROFORM, 600-800LB; Shelf Depth:12"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8717
Product Name Wire Shelf, 12x48, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
PCB Holders - 7870326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 13.78 inch (350 mm)
View Details
Closed shelving - SRE3027 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Open Shelving, 8Shelves, 35Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8859 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details