Quantum Storage Systems Wire Shelf, 12 X 48, Black, 600-800Lb; Shelf Depth Quantum Storage 1248BK

Description
WIRE SHELF, 12" X 48", BLACK, 600-800LB; Shelf Depth:12"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 12" X 48", BLACK, 600-800LB; Shelf Depth:12"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 12 X 48, Black, 600-800Lb; Shelf Depth Quantum Storage - 42AC8715 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 12 X 48, Black, 600-800Lb; Shelf Depth Quantum Storage
42AC8715
Wire Shelf, 12 X 48, Black, 600-800Lb; Shelf Depth Quantum Storage 42AC8715
WIRE SHELF, 12" X 48", BLACK, 600-800LB; Shelf Depth:12"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 12" X 48", BLACK, 600-800LB; Shelf Depth:12"; Shelf Width:48"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8715
Product Name Wire Shelf, 12 X 48, Black, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA1352 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Open Shelving, 13Shelves, 60Bins, Red; Shelving Unit Type Quantum Storage - 44AC8818 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details