Quantum Storage Systems Open Shelving, 4Shelves, 9Bins, Blue; Shelving Unit Type Quantum Storage 1239-SB809BL

Description
OPEN SHELVING, 4SHELVES, 9BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 4SHELVES, 9BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 4Shelves, 9Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8737 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 4Shelves, 9Bins, Blue; Shelving Unit Type Quantum Storage
44AC8737
Open Shelving, 4Shelves, 9Bins, Blue; Shelving Unit Type Quantum Storage 44AC8737
OPEN SHELVING, 4SHELVES, 9BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 4SHELVES, 9BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:9; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8737
Product Name Open Shelving, 4Shelves, 9Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Racking - SRE5080W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 7870326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 13.78 inch (350 mm)
View Details
Open Shelving, 5Shelves, 12Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8779 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details