Quantum Storage Systems Open Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage 1239-601RD

Description
OPEN SHELVING, 7SHELVES, 36BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 7SHELVES, 36BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Shelving unit features seven shelves and includes 36 red bins, designed for efficient storage and organization. It has a height of 39 inches, a width of 12 inches, and a length of 36 inches. Constructed from steel, this shelving unit is capable of supporting a load capacity of up to 400 pounds. The product is RoHS compliant, ensuring it meets environmental standards. This shelving solution is suitable for high-density, heavy-duty storage needs, providing a practical alternative to more expensive steel drawer units.

Datasheet Summary
Powered by GS/AI

The Open Shelving unit features seven shelves and includes 36 red bins, designed for efficient storage and organization. It has a height of 39 inches, a width of 12 inches, and a length of 36 inches. Constructed from steel, this shelving unit is capable of supporting a load capacity of up to 400 pounds. The product is RoHS compliant, ensuring it meets environmental standards. This shelving solution is suitable for high-density, heavy-duty storage needs, providing a practical alternative to more expensive steel drawer units.

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage - 44AC8788 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage
44AC8788
Open Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage 44AC8788
OPEN SHELVING, 7SHELVES, 36BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 36BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8788
Product Name Open Shelving, 7Shelves, 36Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 2761182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Record storage - SRD8005S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 16 inch (406 mm)
Length 75 inch (1905 mm)
View Details
Solid Shelf, 14 X 72, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC8794 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Capacity 600 lbs (272 kg)
View Details