OPEN SHELVING, 7SHELVES, 36BINS, GREY; Shelving Unit Type:Open Shelving; No. of Bins:36; Height:39"; Width:12"; Length:36"; Bin Colour:Grey; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Shelving and Racking |
| Product Number | 44AC8787 |
| Product Name | Open Shelving, 7Shelves, 36Bins, Grey; Shelving Unit Type Quantum Storage |
| Category | Industrial |
| Type | Shelving |
| Shelving/Racking Options | Open |
| Capacity | 400 lbs (181 kg) |