Quantum Storage Systems Open Shelving, 5Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage 1239-209RD

Description
OPEN SHELVING, 5SHELVES, 12BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 5SHELVES, 12BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 5Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage - 44AC8780 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 5Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage
44AC8780
Open Shelving, 5Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage 44AC8780
OPEN SHELVING, 5SHELVES, 12BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 5SHELVES, 12BINS, RED; Shelving Unit Type:Open Shelving; No. of Bins:12; Height:39"; Width:12"; Length:36"; Bin Colour:Red; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8780
Product Name Open Shelving, 5Shelves, 12Bins, Red; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 7794074 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 28.39 inch (721 mm)
Width 17.52 inch (445 mm)
View Details
Freestanding stations - EMA3021 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Open Shelving, 4Shelves, 12Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8734 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details