Quantum Storage Systems Open Shelving, 7Shelves, 18Bins, Yellow; Shelving Unit Type Quantum Storage 1239-109YL

Description
OPEN SHELVING, 7SHELVES, 18BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:18; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Description
OPEN SHELVING, 7SHELVES, 18BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:18; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Open Shelving unit features seven shelves and includes 18 bins, designed for efficient small parts storage. It has a height of 39 inches, a width of 12 inches, and a length of 36 inches. The unit is constructed from steel and is finished in yellow, which aids in inventory control and visibility. It has a load capacity of 400 pounds, making it suitable for a variety of storage needs. The product is RoHS compliant, ensuring it meets environmental standards. This shelving unit is ideal for engineers looking for a durable and organized storage solution for small components.

Datasheet Summary
Powered by GS/AI

The Open Shelving unit features seven shelves and includes 18 bins, designed for efficient small parts storage. It has a height of 39 inches, a width of 12 inches, and a length of 36 inches. The unit is constructed from steel and is finished in yellow, which aids in inventory control and visibility. It has a load capacity of 400 pounds, making it suitable for a variety of storage needs. The product is RoHS compliant, ensuring it meets environmental standards. This shelving unit is ideal for engineers looking for a durable and organized storage solution for small components.

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 18Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8769 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 18Bins, Yellow; Shelving Unit Type Quantum Storage
44AC8769
Open Shelving, 7Shelves, 18Bins, Yellow; Shelving Unit Type Quantum Storage 44AC8769
OPEN SHELVING, 7SHELVES, 18BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:18; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 18BINS, YELLOW; Shelving Unit Type:Open Shelving; No. of Bins:18; Height:39"; Width:12"; Length:36"; Bin Colour:Yellow; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8769
Product Name Open Shelving, 7Shelves, 18Bins, Yellow; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 529003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mobile shelving & Mini-Racking - SRE4002M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Open Shelving, 5Shelves, 32Bins, Clear; Shelving Unit Type Quantum Storage - 42AC9044 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details