Quantum Storage Systems Open Shelving, 7Shelves, 72Bins, Ivory; Shelving Unit Type Quantum Storage 1239-100IV

Description
OPEN SHELVING, 7SHELVES, 72BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:39"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 72BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:39"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 72Bins, Ivory; Shelving Unit Type Quantum Storage - 44AC8743 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 72Bins, Ivory; Shelving Unit Type Quantum Storage
44AC8743
Open Shelving, 7Shelves, 72Bins, Ivory; Shelving Unit Type Quantum Storage 44AC8743
OPEN SHELVING, 7SHELVES, 72BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:39"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 72BINS, IVORY; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:39"; Width:12"; Length:36"; Bin Colour:Ivory; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8743
Product Name Open Shelving, 7Shelves, 72Bins, Ivory; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 2686920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Shelving with drawers - R5SGC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Open Shelving, 13Shelves, 60Bins, Clear; Shelving Unit Type Quantum Storage - 42AC8739 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details