Quantum Storage Systems Open Shelving, 7Shelves, 72Bins, Clear; Shelving Unit Type Quantum Storage 1239-100CL

Description
OPEN SHELVING, 7SHELVES, 72BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 72BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 72Bins, Clear; Shelving Unit Type Quantum Storage - 42AC8695 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 72Bins, Clear; Shelving Unit Type Quantum Storage
42AC8695
Open Shelving, 7Shelves, 72Bins, Clear; Shelving Unit Type Quantum Storage 42AC8695
OPEN SHELVING, 7SHELVES, 72BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 72BINS, CLEAR; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:39"; Width:12"; Length:36"; Bin Colour:Transparent; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8695
Product Name Open Shelving, 7Shelves, 72Bins, Clear; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Rack Shelves - 2228276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Shelving with Sloped Shelves - SRE2T-EH750401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Open Shelving, 13Shelves, 48Bins, Yellow; Shelving Unit Type Quantum Storage - 44AC8884 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details