Quantum Storage Systems Open Shelving, 7Shelves, 72Bins, Blue; Shelving Unit Type Quantum Storage 1239-100BL

Description
OPEN SHELVING, 7SHELVES, 72BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPEN SHELVING, 7SHELVES, 72BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Shelving, 7Shelves, 72Bins, Blue; Shelving Unit Type Quantum Storage - 44AC8741 - Newark, An Avnet Company
Chicago, IL, United States
Open Shelving, 7Shelves, 72Bins, Blue; Shelving Unit Type Quantum Storage
44AC8741
Open Shelving, 7Shelves, 72Bins, Blue; Shelving Unit Type Quantum Storage 44AC8741
OPEN SHELVING, 7SHELVES, 72BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

OPEN SHELVING, 7SHELVES, 72BINS, BLUE; Shelving Unit Type:Open Shelving; No. of Bins:72; Height:39"; Width:12"; Length:36"; Bin Colour:Blue; Shelf Unit Material:Steel; Load Capacity:400lb; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 44AC8741
Product Name Open Shelving, 7Shelves, 72Bins, Blue; Shelving Unit Type Quantum Storage
Category Industrial
Type Shelving
Shelving/Racking Options Open
Capacity 400 lbs (181 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Mini-Racking - SRE5152S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 223764 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 17.95 inch (456 mm)
Width 19.02 inch (483 mm)
View Details
3 Drum Capacity Welded Rack - PDR3 - Modern Equipment Co., Inc.
Modern Equipment Co., Inc.
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Drum Rack
Shelving/Racking Options Single Sided
View Details