Quantum Storage Systems Wire Shelf, 12 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage 1224C

Description
WIRE SHELF, 12" X 24", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 12" X 24", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 12 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8679 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 12 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage
42AC8679
Wire Shelf, 12 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage 42AC8679
WIRE SHELF, 12" X 24", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 12" X 24", CHROME, 600-800LB; Shelf Depth:12"; Shelf Width:24"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC8679
Product Name Wire Shelf, 12 X 24, Chrome, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Rack Rails - 500550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Open shelving - SRE1002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Wire Shelf, 14x36, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC8767 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details