FAD1-09225CSJW11 DC Axial Fan
Features:
Motor: Brushless DC
Motor Protection: Impedance Protected
Bearing Type: Sleeve Bearing
Connection: UL 1007 AWG 24, 290mm Wire Leads
Impeller Material: Plastic UL94V-0
Frame Material: Plastic UL94V-0
Operating Temp: -10°C~60°C
Life Expectancy: 30,000 Hours
Approvals: UL, cUL, TUV, CE
FAN AXIAL 92.5X25MM 12VDC WIRE
DC Fans DC FAN 92x25mm 12VDC Sleeve WIRE
Fan Tubeaxial 12VDC Square - 92.5mm L x 92.5mm H Sleeve 61.9 CFM (1.73m³/min) 2 Wire Leads
Qualtek Electronics Corp. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|---|---|
Product Category | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans | Electronic Cooling Fans |
Product Number | FAD1-09225CSJW11 | FAD1-09225CSJW11 | FAD1-09225CSJW11 | FAD1-09225CSJW11-ND |
Product Name | 92x92x25mm, 12 VDC, 61.929 CFM, 2 Wire Leads, Sleeve Bearing DC Axial Fan | Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) | DC Fans | DC Brushless Fans (BLDC) |
Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers | ||
Maximum Air Flow | 61.93 SCFM (105 m³/hr) | 61.9 SCFM (105 m³/hr) | 61.9 SCFM (105 m³/hr) | |
Maximum Static Pressure | 0.1870 in H2O (0.3494 Torr) | 0.1870 in H2O (0.3494 Torr) | ||
Maximum Sound Level | 42.2 dbA | 42.2 dbA | 42.2 dbA | |
Nominal Voltage | 12 volts | 12 volts | 12 volts |