Qualtek Electronics Corp. 30mm Wire Form Fan Guard, Bright Nickel Chrome Finish 8346

Description
30mm Wire Form Fan Guard Material: C1008 Bright Basic Wire Finish: Bright Nickel Chrome Plating
Request a Quote
Description
30mm Wire Form Fan Guard Material: C1008 Bright Basic Wire Finish: Bright Nickel Chrome Plating
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 30mm Wire Form Fan Guard, part number 8346, is manufactured by Qualtek Electronics Corp. It is constructed from C1008 bright basic wire and features a bright nickel chrome plating finish. The guard has serrations with a depth of 0.35 ± 0.05 mm, providing structural integrity and protection for fan blades. It meets the requirements of a 6.35 mm plug gauge test and is RoHS compliant, indicating it adheres to environmental standards. This product is suitable for applications requiring a compact fan guard that combines durability with aesthetic appeal.

Datasheet Summary
Powered by GS/AI

The 30mm Wire Form Fan Guard, part number 8346, is manufactured by Qualtek Electronics Corp. It is constructed from C1008 bright basic wire and features a bright nickel chrome plating finish. The guard has serrations with a depth of 0.35 ± 0.05 mm, providing structural integrity and protection for fan blades. It meets the requirements of a 6.35 mm plug gauge test and is RoHS compliant, indicating it adheres to environmental standards. This product is suitable for applications requiring a compact fan guard that combines durability with aesthetic appeal.

Suppliers

Company
Product
Description
Supplier Links
30mm Wire Form Fan Guard, Bright Nickel Chrome Finish - 8346 - Qualtek Electronics Corp.
Mentor, OH, United States
30mm Wire Form Fan Guard, Bright Nickel Chrome Finish
8346
30mm Wire Form Fan Guard, Bright Nickel Chrome Finish 8346
30mm Wire Form Fan Guard Material: C1008 Bright Basic Wire Finish: Bright Nickel Chrome Plating

30mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Fan Filters & Accessories
08346
Fan Filters & Accessories 08346
Fan Filters & Accessories WIRE FORM FAN GUARD 30mm

Fan Filters & Accessories WIRE FORM FAN GUARD 30mm

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. VAST STOCK CO., LIMITED
Product Category Fan Guards Fan Guards
Product Number 8346 08346
Product Name 30mm Wire Form Fan Guard, Bright Nickel Chrome Finish Fan Filters & Accessories
Unlock Full Specs
to access all available technical data

Similar Products

Finger Guard - CR189-ND - DigiKey
Qualtek Electronics Corp.
View Details
2 suppliers
Filter/Screen - CR235-ND - DigiKey
Qualtek Electronics Corp.
View Details
2 suppliers
Filter/Screen - Q344-ND - DigiKey
Qualtek Electronics Corp.
View Details
2 suppliers