120mm Wire Form Fan Guard
Material: C1008 Bright Basic Wire
Finish: Bright Nickel Chrome Plating
Fan Filters & Accessories WIRE GUARD 120MM
Wire Fan Guard, 115.6mm OA Dia,
| Qualtek Electronics Corp. | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Fan Guards | Fan Guards | Fan Guards |
| Product Number | 8170 | 08170 | 08170 |
| Product Name | 120mm Wire Form Fan Guard, Bright Nickel Chrome Finish | Fan Filters & Accessories | FANS Fan Guards |