Qualtek Electronics Corp. Power, Line Cables and Extension Cords 220002-01

Description
9.00' (2.74m) Power Cord Black NEMA 1-15P To Cable SPT-1
Request a Quote Datasheet
Description
9.00' (2.74m) Power Cord Black NEMA 1-15P To Cable SPT-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 220002-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
220002-01-ND
Power, Line Cables and Extension Cords 220002-01-ND
9.00' (2.74m) Power Cord Black NEMA 1-15P To Cable SPT-1

9.00' (2.74m) Power Cord Black NEMA 1-15P To Cable SPT-1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 220002-01-ND
Product Name Power, Line Cables and Extension Cords
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 65.62 ft (200 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
Stability Cables - SW-185-FM-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
System cable - 706-2500/103-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details