The 09120-G is a plastic fan guard made of PC 540PG(e) material with UL94V-0 flame retardancy, designed for 120mm fans. It has a diameter of 119.5 mm with a tolerance of ±0.25 mm and features four 4.57 mm diameter mounting holes spaced at a 5.08 mm pitch, along with four 2.54 mm diameter holes and five 5.97 mm diameter holes. The guard has a thickness of 1.5 mm and incorporates R0.8 mm fillets and R4.6 mm radii as specified. The part is RoHS compliant.
120mm Plastic Fan Guard
Material: PC 540PG(e)
Flammability: UL94V-0
120mm Sq Fan Finger Guard Plastic 6 Rings
Fan Filters & Accessories PLASTIC GUARD 120MM
| Qualtek Electronics Corp. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Fan Guards | Fan Guards | Fan Guards |
| Product Number | 09120-G | CR280-ND | 09120-G |
| Product Name | 120mm Plastic Fan Guard UL94V-0 | Finger Guard | Fan Filters & Accessories |